ROHM Semiconductor USA, LLC Fast Recovery Diode RFUH10TF6S

Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet
Description
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode - RFUH10TF6S - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Fast Recovery Diode
RFUH10TF6S
Fast Recovery Diode RFUH10TF6S
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

Supplier's Site Datasheet
Fast Recovery Diode - RFUH10TF6S - ROHM Semiconductor GmbH
Willich, Germany
Fast Recovery Diode
RFUH10TF6S
Fast Recovery Diode RFUH10TF6S
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RFUH10TF6S - 1242840-RFUH10TF6S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RFUH10TF6S
1242840-RFUH10TF6S
Diodes, Rectifiers - Single - RFUH10TF6S 1242840-RFUH10TF6S
Manufacturer: Rohm Semiconductor Win Source Part Number: 1242840-RFUH10TF6S Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 150°C (Maximum) Family Name: RFUH10TF6S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Manufacturer Package: TO-220NFM Voltage - Forward (Vf) (Maximum) @ If: 2.8V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): RFUH10TF6SFH; RFUH10TF6SFHC9; GPAF805; Introduction Date: June 14, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242840-RFUH10TF6S
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: RFUH10TF6S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220NFM
Voltage - Forward (Vf) (Maximum) @ If: 2.8V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFUH10TF6SFH; RFUH10TF6SFHC9; GPAF805;
Introduction Date: June 14, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - RFUH10TF6S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFUH10TF6S-ND
Single Diodes RFUH10TF6S-ND
Diode Standard 600V 10A Through Hole TO-220NFM

Diode Standard 600V 10A Through Hole TO-220NFM

Buy Now Datasheet
600V 10A Diode and Rectifier - 280-RFUH10TF6S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-RFUH10TF6S
600V 10A Diode and Rectifier 280-RFUH10TF6S
DIODE GEN PURP 600V 10A TO220NFM Product overview: RFUH10TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH10TF6S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A TO220NFM Product overview: RFUH10TF6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUH10TF6S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFUH10TF6S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFUH10TF6S
Discrete Semiconductor Products - Diodes - Rectifiers RFUH10TF6S
DIODE GEN PURP 600V 10A TO220NFM

DIODE GEN PURP 600V 10A TO220NFM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Step Recovery Diodes Diodes Rectifiers Rectifiers
Product Number RFUH10TF6S RFUH10TF6S 1242840-RFUH10TF6S RFUH10TF6S-ND 280-RFUH10TF6S RFUH10TF6S
Product Name Fast Recovery Diode Fast Recovery Diode Diodes, Rectifiers - Single - RFUH10TF6S Single Diodes 600V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS RoHS
VF 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IF 10000 mA 10000 mA
VR 600 volts 600 volts 600 volts
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data