ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242846-RFUS20TM6S
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220NFM
Voltage - Forward (Vf) (Maximum) @ If: 2.8V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFUS20TM6SFHC9; DHF30IM600PN; RFUS20TM6SC9;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Diode Standard 600V 20A Through Hole TO-220FN
DIODE GEN PURP 600V 20A TO220FN Product overview: RFUS20TM6S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUS20TM6S can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 20A TO220FN
| ROHM Semiconductor USA, LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | RFUS20TM6S | 1242846-RFUS20TM6S | RFUS20TM6S-ND | 280-RFUS20TM6S | RFUS20TM6S |
| Product Name | Super Fast Recovery Diode | Diodes, Rectifiers - Single - RFUS20TM6S | Single Diodes | 600V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 2.8 volts | 2.8 volts | 2.8 volts | ||
| IF | 20000 mA | ||||
| VR | 600 volts | 600 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |