Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)
DIODE GP 1.2KV 500MA DO204AL
Rectifiers 0.5A, 1200V, 300NS, Ultrafast, SUPERECT
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RGP02-12E-E3/53-ND | RGP02-12E-E3/53 | RGP02-12E-E3/53 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |