Diode Standard 50V 1A Surface Mount DO-213AB
DIODE GEN PURP 50V 1A DO213AB Product overview: RGL41A-E3/97 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41A-E3/97 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793189-RGL41A-E3/97
Series: SUPERECTIFIER
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-213AB, MELF (Glass)
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: RGL41A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-213AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): RGL41A; RGL41AHE3_A/I; BYM11-50HE3_A; BYM11-50HE3/76 ;
Introduction Date: October 14, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 50V 1A DO213AB
Rectifiers 1 Amp 50 Volt 150ns
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RGL41A-E3/97-ND | 280-RGL41A-E3/97 | 793189-RGL41A-E3/97 | RGL41A-E3/97 | RGL41A-E3/97 |
| Product Name | Single Diodes | 50V 1A Diode and Rectifier | Diodes, Rectifiers - Single - RGL41A-E3/97 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Tape & Reel (TR) | DO-213AB | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts |