Vishay Intertechnology, Inc. 1.5KV 0.5A Diode and Rectifier RGP02-15E-E3/73

Description
Diode Switching 1.5KV 0.5A 2-Pin DO-41 Ammo Product overview: RGP02-15E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-15E-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 1.5KV 0.5A 2-Pin DO-41 Ammo Product overview: RGP02-15E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-15E-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5KV 0.5A Diode and Rectifier - 280-RGP02-15E-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5KV 0.5A Diode and Rectifier
280-RGP02-15E-E3/73
1.5KV 0.5A Diode and Rectifier 280-RGP02-15E-E3/73
Diode Switching 1.5KV 0.5A 2-Pin DO-41 Ammo Product overview: RGP02-15E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-15E-E3/73 can be used for catalog matching and distributor lookup.

Diode Switching 1.5KV 0.5A 2-Pin DO-41 Ammo Product overview: RGP02-15E-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-15E-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RGP02-15E-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP02-15E-E3/73-ND
Single Diodes RGP02-15E-E3/73-ND
Diode Standard 1500V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1500V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - RGP02-15E-E3/73 - 105735-RGP02-15E-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP02-15E-E3/73
105735-RGP02-15E-E3/73
Diodes, Rectifiers - Single - RGP02-15E-E3/73 105735-RGP02-15E-E3/73
Manufacturer: Vishay Win Source Part Number: 105735-RGP02-15E-E3/ 73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 1500V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 105735-RGP02-15E-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 1500V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP02-15E-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP02-15E-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers RGP02-15E-E3/73
DIODE GP 1.5KV 500MA DO204AL

DIODE GP 1.5KV 500MA DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 1500 Volt 0.5A 300ns 20 Amp IFSM

Rectifiers 1500 Volt 0.5A 300ns 20 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-RGP02-15E-E3/73 RGP02-15E-E3/73-ND 105735-RGP02-15E-E3/73 RGP02-15E-E3/73 RGP02-15E-E3/73
Product Name 1.5KV 0.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RGP02-15E-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Ammo DO-41 DO-204AL
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers