Vishay Intertechnology, Inc. 100V 0.5A Diode and Rectifier RGL34B-E3/98

Description
Diode Switching 100V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34B-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34B-E3/98 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 100V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34B-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34B-E3/98 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 0.5A Diode and Rectifier - 280-RGL34B-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 0.5A Diode and Rectifier
280-RGL34B-E3/98
100V 0.5A Diode and Rectifier 280-RGL34B-E3/98
Diode Switching 100V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34B-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34B-E3/98 can be used for catalog matching and distributor lookup.

Diode Switching 100V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34B-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34B-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-RGL34B-E3/98TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 100V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - 112-RGL34B-E3/98CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GP 100V 500MA DO213AA

DIODE GP 100V 500MA DO213AA

Buy Now Datasheet
Single Diodes - 112-RGL34B-E3/98DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 100V 500MA DO213AA

DIODE STD 100V 500MA DO213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL34B-E3/98 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL34B-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers RGL34B-E3/98
DIODE GP 100V 500MA DO213AA

DIODE GP 100V 500MA DO213AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-RGL34B-E3/98 112-RGL34B-E3/98TR-ND RGL34B-E3/98
Product Name 100V 0.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221477 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 150 volts
View Details