DIODE ARRAY GP 200V 6A TO252 Product overview: RF601BM2DTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF601BM2DTL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1088090-RF601BM2DTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 3 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RF601BM2DTLCT,RF601B
Base Product Number: RF601
Super Fast Diode 6A 200V DPAK SC-63
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
RECTIFIER, DUAL, 6A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:930mV; Reverse Recovery Time trr Max:25ns; Forward Surge Current RoHS Compliant: Yes
Rectifiers 200V Vrm 6A Io Std Fast Rec Diode
DIODE ARRAY GP 200V 6A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 286-RF601BM2DTL | 1088090-RF601BM2DTL | 1501963 | RF601BM2DTLTR-ND | 78AC6443 | RF601BM2DTL | RF601BM2DTL |
| Product Name | 200V 6A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Rectifier, Dual, 6A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 | Sc-63, to-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | DPAK | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 0.9300 volts | 0.9300 volts | 0.9300 volts |