ROHM Semiconductor USA, LLC Single Diodes RFN5B6STL

Description
Diode Standard 600V 5A Surface Mount CPD
Request a Quote Datasheet
Description
Diode Standard 600V 5A Surface Mount CPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFN5B6STL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN5B6STL-ND
Single Diodes RFN5B6STL-ND
Diode Standard 600V 5A Surface Mount CPD

Diode Standard 600V 5A Surface Mount CPD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1014270-RFN5B6STL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1014270-RFN5B6STL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1014270-RFN5B6STL
Win Source Part Number: 1014270-RFN5B6STL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 5 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: 150°C (Max) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: CPD ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Product Status: Obsolete

Win Source Part Number: 1014270-RFN5B6STL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 5 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: CPD
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600V 5A Diode and Rectifier
280-RFN5B6STL
600V 5A Diode and Rectifier 280-RFN5B6STL
DIODE GEN PURP 600V 5A CPD Product overview: RFN5B6STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN5B6STL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 5A CPD Product overview: RFN5B6STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN5B6STL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFN5B6STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN5B6STL
Discrete Semiconductor Products - Diodes - Rectifiers RFN5B6STL
DIODE GEN PURP 600V 5A CPD

DIODE GEN PURP 600V 5A CPD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number RFN5B6STL-ND 1014270-RFN5B6STL 280-RFN5B6STL RFN5B6STL
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 1.55 volts 1.55 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data