DIODE GEN PURP 200V 2A PMDS Product overview: RF201L2SDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF201L2SDDTE25 can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount PMDS
Diode Standard 200V 2A Surface Mount PMDS
Diode Standard 200V 2A Surface Mount PMDS
Win Source Part Number: 1088068-RF201L2SDDTE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 870 mV @ 2 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RF201L2SDDTE25DK
DIODE GEN PURP 200V 2A PMDS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 280-RF201L2SDDTE25 | 846-RF201L2SDDTE25TR-ND | 1088068-RF201L2SDDTE25 | RF201L2SDDTE25 |
| Product Name | 200V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-214AC, SMA | ||
| RoHS Compliant | RoHS | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single | |||
| VF | 0.8700 volts | 0.8700 volts |