1.0A Fast Recovery Rectifier
1.0A Fast Recovery Rectifier
Diode Standard 400V 1A Through Hole DO-41
Diode Standard 400V 1A Through Hole DO-41
Diode, Fairchild, RGP10G
Diode, Fairchild, RGP10G
Diode, Fairchild, RGP10G
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092216-RGP10G
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE GEN PURP 400V 1A DO41
Rectifiers 400V 1a Rectifier Glass Passivated
RECTIFIER, SINGLE, 1A, 400V, DO-41; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RGP10G | 488-RGP10GCT-ND | 8031986P | 8031986 | 1092216-RGP10G | RGP10G | RGP10G | 99AC9518 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - RGP10G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 1A, 400V, Do-41; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Diode Applications | Rectifier | |||||||
| Life Cycle Stage | Active | Declining | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | DO-41; Axial Lead / DO-41 | DO-41; DO-41 | Do-41 | DO-41; DO-41 | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |