Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092214-RGP10A
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
1.0A Fast Recovery Rectifier
Diode Standard 50V 1A Through Hole DO-41
Diode Standard 50V 1A Through Hole DO-41
Rectifiers 50V 1a Rectifier Glass Passivated
DIODE GEN PURP 50V 1A DO41
RECTIFIER, 50V, 1A, DO-41; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1092214-RGP10A | RGP10A | RGP10ACT-ND | RGP10A | RGP10A | 18C8114 |
| Product Name | Diodes, Rectifiers - Single - RGP10A | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 50V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 50 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 150 ns | 150 ns |