Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092200-RGF1A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500
RGF1A - Rectifier Diode, 1A, 50V, DO-214AC
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
RECTIFIER, SINGLE, 50V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 50V 1a Rectifier Glass Passivated
DIODE GEN PURP 50V 1A DO214AC
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1092200-RGF1A | RGF1A | RGF1ADKR-ND | 18C8108 | RGF1A | RGF1A |
| Product Name | Diodes, Rectifiers - Single - RGF1A | Single Diodes | Rectifier, Single, 50V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 50 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 150 ns | 150 ns |