Vishay Intertechnology, Inc. 200V 1A Diode and Rectifier RGP10D-E3/73

Description
Diode Switching 200V 1A 2-Pin DO-204AL Ammo Product overview: RGP10D-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10D-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 1A 2-Pin DO-204AL Ammo Product overview: RGP10D-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10D-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-RGP10D-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-RGP10D-E3/73
200V 1A Diode and Rectifier 280-RGP10D-E3/73
Diode Switching 200V 1A 2-Pin DO-204AL Ammo Product overview: RGP10D-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10D-E3/73 can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin DO-204AL Ammo Product overview: RGP10D-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10D-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGP10D-E3/73 - 062518-RGP10D-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP10D-E3/73
062518-RGP10D-E3/73
Diodes, Rectifiers - Single - RGP10D-E3/73 062518-RGP10D-E3/73
Manufacturer: Vishay Win Source Part Number: 062518-RGP10D-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 062518-RGP10D-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RGP10D-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP10D-E3/73GITB-ND
Single Diodes RGP10D-E3/73GITB-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP10D-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGP10D-E3/73GICT-ND
Single Diodes RGP10D-E3/73GICT-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP10D-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP10D-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers RGP10D-E3/73
DIODE GEN PURP 200V 1A DO204AL

DIODE GEN PURP 200V 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-RGP10D-E3/73 062518-RGP10D-E3/73 RGP10D-E3/73GITB-ND RGP10D-E3/73
Product Name 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - RGP10D-E3/73 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS16VY/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-05W - BAS40-05W - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
2 suppliers