Manufacturer: Vishay
Win Source Part Number: 1092208-RGL41B-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Switching 100V 1A 2-Pin DO-213AB T/R Product overview: RGL41B-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41B-E3/96 can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Surface Mount DO-213AB
Diode Standard 100V 1A Surface Mount DO-213AB
Diode Standard 100V 1A Surface Mount DO-213AB
DIODE GEN PURP 100V 1A DO213AB
DIODE, STANDARD, 1A, 100V, DO-213AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE, STANDARD, 1A, 100V, DO-213AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1 Amp 100 Volt 150ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1092208-RGL41B-E3/96 | 280-RGL41B-E3/96 | 112-RGL41B-E3/96TR-ND | RGL41B-E3/96 | 77K0322 | RGL41B-E3/96 |
| Product Name | Diodes, Rectifiers - Single - RGL41B-E3/96 | 100V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Standard, 1A, 100V, Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 100 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 150 ns | 150 ns |