Manufacturer: Vishay
Win Source Part Number: 106302-RGL41M-E3/96
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Standard 1000V 1A Surface Mount DO-213AB
Diode Standard 1000V 1A Surface Mount DO-213AB
Diode Standard 1000V 1A Surface Mount DO-213AB
Diode Switching 1KV 1A 2-Pin DO-213AB T/R Product overview: RGL41M-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41M-E3/96 can be used for catalog matching and distributor lookup.
Rectifiers 1 Amp 1000Volt 500ns
FAST SWITCH DIODE, 1A, 1KV DO-213AB, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A DO213AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 106302-RGL41M-E3/96 | RGL41M-E3/96GITR-ND | 280-RGL41M-E3/96 | RGL41M-E3/96 | 77K0346 | RGL41M-E3/96 |
| Product Name | Diodes, Rectifiers - Single - RGL41M-E3/96 | Single Diodes | 1KV 1A Diode and Rectifier | Rectifiers | Fast Switch Diode, 1A, 1Kv Do-213Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 1000 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 500 ns | 500 ns |