Diode Standard 1000V 1A Surface Mount DO-213AA, MINI-MELF
DIODE STANDARD 1000V 1A DO213AA
DIODE GEN PURP 1000V 1A DO213AA
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1242892-RGL1M
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 1A DO213AA Product overview: RGL1M from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL1M can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1A DO213AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 4878-RGL1MTR-ND | 1242892-RGL1M | 280-RGL1M | RGL1M |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RGL1M | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) |