Vishay Intertechnology, Inc. Single Diodes RGL34KHE3/98

Description
Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RGL34KHE3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL34KHE3/98GITR-ND
Single Diodes RGL34KHE3/98GITR-ND
Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - RGL34KHE3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL34KHE3/98GICT-ND
Single Diodes RGL34KHE3/98GICT-ND
Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - RGL34KHE3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 800V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RGL34KHE3/98
Rectifiers RGL34KHE3/98
Rectifiers 800 Volt 0.5A 250ns 10 Amp IFSM

Rectifiers 800 Volt 0.5A 250ns 10 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL34KHE3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL34KHE3/98
Discrete Semiconductor Products - Diodes - Rectifiers RGL34KHE3/98
DIODE GP 800V 500MA DO213AA

DIODE GP 800V 500MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number RGL34KHE3/98GITR-ND RGL34KHE3/98 RGL34KHE3/98
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details
General-purpose Schottky diode - BAS40W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details