Win Source Part Number: 1088231-RFNL10BM6SFH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 10 A
Reverse Recovery Time (trr): 180 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RFNL10BM6SFHTLCT
Base Product Number: RFNL10
DIODE GEN PURP 600V 10A TO252 Product overview: RFNL10BM6SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFNL10BM6SFHTL can be used for catalog matching and distributor lookup.
Diode Standard 600V 10A Surface Mount TO-252
Diode Standard 600V 10A Surface Mount TO-252
Diode Standard 600V 10A Surface Mount TO-252
DIODE GEN PURP 600V 10A TO252
RECTIFIER, 600V, 10A, TO-252 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1088231-RFNL10BM6SFHTL | 280-RFNL10BM6SFHTL | 846-RFNL10BM6SFHTLCT-ND | RFNL10BM6SFHTL | 04AJ4443 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 10A TO252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 10A, To-252 Rohs Compliant Rohm |
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 600 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 180 ns |