Diode Standard 400V 1.5A Surface Mount PMDTM
Diode Standard 400V 1.5A Surface Mount PMDTM
Diode Standard 400V 1.5A Surface Mount PMDTM
DIODE GEN PURP 400V 1.5A PMDTM
Rectifiers 400V VR 1.5A IO SOD-128; PMDTM
RECTIFIER, SINGLE, 50A, 1.2V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.5A; Diode Configuration:Single
RECTIFIER, SINGLE, 50A, 1.2V, SOD-128; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.5A; Diode Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RF201LAM4STFTR-ND | RF201LAM4STFTR | RF201LAM4STFTR | 94AC7850 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 50A, 1.2V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.2 volts | 1.2 volts | ||
| Package | SOD-128-2 |