ROHM Semiconductor USA, LLC Single Diodes RFN6RSM2STL1

Description
200V 6A 14NS, TO-277A, ULTRA FAS
Request a Quote Datasheet
Description
200V 6A 14NS, TO-277A, ULTRA FAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RFN6RSM2STL1CT-ND - DigiKey
Thief River Falls, MN, United States
200V 6A 14NS, TO-277A, ULTRA FAS

200V 6A 14NS, TO-277A, ULTRA FAS

Buy Now Datasheet
Single Diodes - 846-RFN6RSM2STL1TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 6A TO277A

DIODE STANDARD 200V 6A TO277A

Buy Now Datasheet
Single Diodes - 846-RFN6RSM2STL1DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 6A TO277A

DIODE STANDARD 200V 6A TO277A

Buy Now Datasheet
Switching Diodes - 265246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
265246
Switching Diodes 265246
200V 6A 14ns TO-277A Diode

200V 6A 14ns TO-277A Diode

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Diodes Diodes
Product Number 846-RFN6RSM2STL1CT-ND 265246
Product Name Single Diodes Switching Diodes
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - BA 892-02V E6433 - 912775-BA 892-02V E6433 - Win Source Electronics
Specs
Diode Type RF Diodes; RF Diode Standard - Single 35V 100 mA PG-SC79-2
Tj 150 C (302 F)
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - HR1N4465 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4602-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
6 suppliers
 - BAS40/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details