Vishay Intertechnology, Inc. 600V 1A Diode and Rectifier RGP10JE-E3/54

Description
Diode Switching 600V 1A 2-Pin DO-41 T/R Product overview: RGP10JE-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10JE-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 1A 2-Pin DO-41 T/R Product overview: RGP10JE-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10JE-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-RGP10JE-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-RGP10JE-E3/54
600V 1A Diode and Rectifier 280-RGP10JE-E3/54
Diode Switching 600V 1A 2-Pin DO-41 T/R Product overview: RGP10JE-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10JE-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin DO-41 T/R Product overview: RGP10JE-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP10JE-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGP10JE-E3/54 - 1041034-RGP10JE-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP10JE-E3/54
1041034-RGP10JE-E3/54
Diodes, Rectifiers - Single - RGP10JE-E3/54 1041034-RGP10JE-E3/54
Manufacturer: Vishay Win Source Part Number: 1041034-RGP10JE-E3/5 4 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1041034-RGP10JE-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 112-RGP10JE-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-RGP10JE-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP10JE-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP10JE-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers RGP10JE-E3/54
DIODE GEN PURP 600V 1A DO204AL

DIODE GEN PURP 600V 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-RGP10JE-E3/54 1041034-RGP10JE-E3/54 112-RGP10JE-E3/54TR-ND RGP10JE-E3/54
Product Name 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - RGP10JE-E3/54 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-41
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data