ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
DIODE GEN PURP 400V 20A TO220FN Product overview: RF2001T4S from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF2001T4S can be used for catalog matching and distributor lookup.
Diode Standard 400V 20A Through Hole TO-220FN
Manufacturer: Rohm Semiconductor
Win Source Part Number: 046165-RF2001T4S
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 20A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 20A TO220FN
Rectifiers DIODE SWITCH 430V 20A 3PIN 3+TAB
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | RF2001T4S | 280-RF2001T4S | RF2001T4S-ND | 046165-RF2001T4S | RF2001T4S | RF2001T4S |
| Product Name | Fast Recovery Diode | 400V 20A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RF2001T4S | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.6 volts | 1.6 volts | ||||
| IF | 20000 mA | |||||
| VR | 400 volts | 400 volts | ||||
| Tj | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |