ROHM Semiconductor USA, LLC Single Diodes RFUS20NS4STL

Description
Diode Standard 430V 20A Surface Mount LPDS
Request a Quote Datasheet
Description
Diode Standard 430V 20A Surface Mount LPDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFUS20NS4STLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFUS20NS4STLTR-ND
Single Diodes RFUS20NS4STLTR-ND
Diode Standard 430V 20A Surface Mount LPDS

Diode Standard 430V 20A Surface Mount LPDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RFUS20NS4STL - 119238-RFUS20NS4STL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RFUS20NS4STL
119238-RFUS20NS4STL
Diodes, Rectifiers - Single - RFUS20NS4STL 119238-RFUS20NS4STL
Manufacturer: Rohm Semiconductor Win Source Part Number: 119238-RFUS20NS4STL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 430V Current - Average Rectified (Io): 20A Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: LPDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 119238-RFUS20NS4STL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 430V
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LPDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
430V 20A Diode and Rectifier - 280-RFUS20NS4STL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430V 20A Diode and Rectifier
280-RFUS20NS4STL
430V 20A Diode and Rectifier 280-RFUS20NS4STL
DIODE GEN PURP 430V 20A LPDS Product overview: RFUS20NS4STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 430V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUS20NS4STL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 430V 20A LPDS Product overview: RFUS20NS4STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 430V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFUS20NS4STL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFUS20NS4STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFUS20NS4STL
Discrete Semiconductor Products - Diodes - Rectifiers RFUS20NS4STL
DIODE GEN PURP 430V 20A LPDS

DIODE GEN PURP 430V 20A LPDS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number RFUS20NS4STLTR-ND 119238-RFUS20NS4STL 280-RFUS20NS4STL RFUS20NS4STL
Product Name Single Diodes Diodes, Rectifiers - Single - RFUS20NS4STL 430V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VR 430 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 40 volts
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Rectifier Diode - HRPF20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 1 amps
IF 100 mA
trr 200 ns
View Details