Diode Standard 200V 1A Surface Mount PMDE
DIODE STANDARD 200V 1A PMDE
DIODE GEN PURP 200V 1A PMDE
200V 1A 14ns UF Recovery Diode
200V 1A 14ns UF Recovery Diode
200V 1A 14ns UF Recovery Diode
DIODE GEN PURP 200V 1A PMDE
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 846-RFN1VWM2STR-ND | 2463937 | RFN1VWM2STR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | ||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||
| Package | PMDE |