Vishay Precision Group Diodes, Rectifiers - Single - RGF1G-E3/5CA RGF1G-E3/5CA

Description
Manufacturer: Vishay Win Source Part Number: 891690-RGF1G-E3/5CA Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Surface Mount DO-214BA (GF1) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214BA Package: Reel - TR Mounting: Surface Mount Family Name: RGF1 Categories: Discrete Semiconductor Products Case / Package: DO-214BA (GF1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 891690-RGF1G-E3/5CA Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Surface Mount DO-214BA (GF1) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214BA Package: Reel - TR Mounting: Surface Mount Family Name: RGF1 Categories: Discrete Semiconductor Products Case / Package: DO-214BA (GF1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGF1G-E3/5CA - 891690-RGF1G-E3/5CA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGF1G-E3/5CA
891690-RGF1G-E3/5CA
Diodes, Rectifiers - Single - RGF1G-E3/5CA 891690-RGF1G-E3/5CA
Manufacturer: Vishay Win Source Part Number: 891690-RGF1G-E3/5CA Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Surface Mount DO-214BA (GF1) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214BA Package: Reel - TR Mounting: Surface Mount Family Name: RGF1 Categories: Discrete Semiconductor Products Case / Package: DO-214BA (GF1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 891690-RGF1G-E3/5CA
Series: SUPERECTIFIER®
Features: Diode Standard 400 V 1A Surface Mount DO-214BA (GF1)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: RGF1
Categories: Discrete Semiconductor Products
Case / Package: DO-214BA (GF1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-RGF1G-E3/5CATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
1 A 400 V Diode and Rectifier - 280-RGF1G-E3/5CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 400 V Diode and Rectifier
280-RGF1G-E3/5CA
1 A 400 V Diode and Rectifier 280-RGF1G-E3/5CA
DIODE 1 A, 400 V, SILICON, SIGNAL DIODE, DO-214BA, ROHS COMPLIANT, PLASTIC, GF1, 2 PIN, Signal Diode Product overview: RGF1G-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1G-E3/5CA can be used for catalog matching and distributor lookup.

DIODE 1 A, 400 V, SILICON, SIGNAL DIODE, DO-214BA, ROHS COMPLIANT, PLASTIC, GF1, 2 PIN, Signal Diode Product overview: RGF1G-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1G-E3/5CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGF1G-E3/5CA
Discrete Semiconductor Products - Diodes - Rectifiers RGF1G-E3/5CA
DIODE GEN PURP 400V 1A DO214BA

DIODE GEN PURP 400V 1A DO214BA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 891690-RGF1G-E3/5CA 112-RGF1G-E3/5CATR-ND 280-RGF1G-E3/5CA RGF1G-E3/5CA
Product Name Diodes, Rectifiers - Single - RGF1G-E3/5CA Single Diodes 1 A 400 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 400 V 1A Surface Mount DO-214BA (GF1)
Unlock Full Specs
to access all available technical data