RGP10B - Rectifier Diode, 1A, 100V, DO-41
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092215-RGP10B
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Standard 100V 1A Through Hole DO-41
Diode Standard 100V 1A Through Hole DO-41
DIODE GEN PURP 100V 1A DO41
Rectifiers 100V 1a Rectifier Glass Passivated
FAST RECOVERY DIODE, 1A, 100V DO-41, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | RGP10B | 1092215-RGP10B | RGP10BTR-ND | RGP10B | RGP10B | 18C8115 |
| Product Name | Diodes, Rectifiers - Single - RGP10B | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Diode, 1A, 100V Do-41, Full Reel; Repetitive Peak Reverse Voltage Onsemi | |
| Package | DO-41; DO-41, DO-204AL | DO-41; DO-41 | ||||
| Life Cycle Stage | Active | Declining | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |