Diode Standard 600V 3A Surface Mount TO-252
RECT, AEC-Q101, FAST, 3A, 600V, TO252; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 600V 3A TO252
Rectifiers Fast Recvry 600V Vr TO-252(DPAK) 3A Io
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | RF305BM6SFHTLTR-ND | 92Y3906 | RF305BM6SFHTL | RF305BM6SFHTL |
| Product Name | Single Diodes | Rect, Aec-Q101, Fast, 3A, 600V, To252; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | 150 C (302 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.7 volts | 1.7 volts | ||
| IF | 3000 mA |