Vishay Intertechnology, Inc. Single Diodes RGL34DHE3/98

Description
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RGL34DHE3/98-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL34DHE3/98-ND
Single Diodes RGL34DHE3/98-ND
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
200V 500MA Diode and Rectifier - 280-RGL34DHE3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 500MA Diode and Rectifier
280-RGL34DHE3/98
200V 500MA Diode and Rectifier 280-RGL34DHE3/98
DIODE GP 200V 500MA DO213AA Product overview: RGL34DHE3/98 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34DHE3/98 can be used for catalog matching and distributor lookup.

DIODE GP 200V 500MA DO213AA Product overview: RGL34DHE3/98 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34DHE3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1357201-RGL34DHE3/98 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1357201-RGL34DHE3/98
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1357201-RGL34DHE3/98
Win Source Part Number: 1357201-RGL34DHE3/98 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: SUPERECTIFIER® Product Status: Active Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA (GL34) Base Product Number: RGL34 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 500 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1357201-RGL34DHE3/98
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Product Status: Active
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA (GL34)
Base Product Number: RGL34
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 500 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL34DHE3/98 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL34DHE3/98
Discrete Semiconductor Products - Diodes - Rectifiers RGL34DHE3/98
DIODE GP 200V 500MA DO213AA

DIODE GP 200V 500MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number RGL34DHE3/98-ND 280-RGL34DHE3/98 1357201-RGL34DHE3/98 RGL34DHE3/98
Product Name Single Diodes 200V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data