Diode Standard 600V 3A Surface Mount TO-252
Diode Standard 600V 3A Surface Mount TO-252
Diode Standard 600V 3A Surface Mount TO-252
DIODE GEN PURP 600V 3A TO252
RECT, AEC-Q101, FAST, 3A, 600V, TO252; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | RFN3BM6SFHTLDKR-ND | RFN3BM6SFHTL | 92Y3893 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rect, Aec-Q101, Fast, 3A, 600V, To252; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | ||
| Life Cycle Stage | Active | ||
| VF | 1.55 volts | 1.55 volts | |
| RoHS Compliant | RoHS |