ROHM Semiconductor USA, LLC Single Diodes RFN20TJ6SGC9

Description
Diode Standard 600V 20A Through Hole TO-220ACFP
Request a Quote Datasheet
Description
Diode Standard 600V 20A Through Hole TO-220ACFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFN20TJ6SGC9-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN20TJ6SGC9-ND
Single Diodes RFN20TJ6SGC9-ND
Diode Standard 600V 20A Through Hole TO-220ACFP

Diode Standard 600V 20A Through Hole TO-220ACFP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 993666-RFN20TJ6SGC9 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
993666-RFN20TJ6SGC9
Discrete Semiconductor Products - Diodes - Rectifiers - Single 993666-RFN20TJ6SGC9
Win Source Part Number: 993666-RFN20TJ6SGC9 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 20 A Reverse Recovery Time (trr): 140 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220ACFP ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Base Product Number: RFN20

Win Source Part Number: 993666-RFN20TJ6SGC9
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 20 A
Reverse Recovery Time (trr): 140 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220ACFP
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Base Product Number: RFN20

Buy Now Datasheet
600V 20A Diode and Rectifier - 280-RFN20TJ6SGC9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A Diode and Rectifier
280-RFN20TJ6SGC9
600V 20A Diode and Rectifier 280-RFN20TJ6SGC9
DIODE GP 600V 20A TO220ACFP Product overview: RFN20TJ6SGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN20TJ6SGC9 can be used for catalog matching and distributor lookup.

DIODE GP 600V 20A TO220ACFP Product overview: RFN20TJ6SGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN20TJ6SGC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFN20TJ6SGC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN20TJ6SGC9
Discrete Semiconductor Products - Diodes - Rectifiers RFN20TJ6SGC9
DIODE GP 600V 20A TO220ACFP

DIODE GP 600V 20A TO220ACFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number RFN20TJ6SGC9-ND 993666-RFN20TJ6SGC9 280-RFN20TJ6SGC9 RFN20TJ6SGC9
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Diode Type Standard
VF 1.55 volts 1.55 volts
VR 600 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data