Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-220-3 Full Pack
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931963-RF2001T2DNZC9
Features: Diode Array 1 Pair Common Cathode Standard 200 V 20A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: RF2001
Categories: Discrete Semiconductor Products
Case / Package: TO-220FN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY GP 200V 20A TO220FN Product overview: RF2001T2DNZC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001T2DNZC9 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Step Recovery Diodes |
| Product Number | 846-RF2001T2DNZC9-ND | 931963-RF2001T2DNZC9 | 286-RF2001T2DNZC9 | RF2001T2DNZC9 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - RF2001T2DNZC9 | 200V 20A Diode and Rectifier | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220FN | Tube |