ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RFV8TJ6SGC9 RFV8TJ6SGC9

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891667-RFV8TJ6SGC9 Features: Diode Standard 600 V 8A Through Hole TO-220ACFP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Full Pack Package: Tube Mounting: Through Hole Family Name: RFV8TJ6 Categories: Discrete Semiconductor Products Case / Package: TO-220ACFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891667-RFV8TJ6SGC9 Features: Diode Standard 600 V 8A Through Hole TO-220ACFP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Full Pack Package: Tube Mounting: Through Hole Family Name: RFV8TJ6 Categories: Discrete Semiconductor Products Case / Package: TO-220ACFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RFV8TJ6SGC9 - 891667-RFV8TJ6SGC9 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RFV8TJ6SGC9
891667-RFV8TJ6SGC9
Diodes, Rectifiers - Single - RFV8TJ6SGC9 891667-RFV8TJ6SGC9
Manufacturer: Rohm Semiconductor Win Source Part Number: 891667-RFV8TJ6SGC9 Features: Diode Standard 600 V 8A Through Hole TO-220ACFP Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Full Pack Package: Tube Mounting: Through Hole Family Name: RFV8TJ6 Categories: Discrete Semiconductor Products Case / Package: TO-220ACFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891667-RFV8TJ6SGC9
Features: Diode Standard 600 V 8A Through Hole TO-220ACFP
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: RFV8TJ6
Categories: Discrete Semiconductor Products
Case / Package: TO-220ACFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - RFV8TJ6SGC9-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFV8TJ6SGC9-ND
Single Diodes RFV8TJ6SGC9-ND
Diode Standard 600V 8A Through Hole TO-220ACFP

Diode Standard 600V 8A Through Hole TO-220ACFP

Buy Now Datasheet
Single Diodes - 846-RFV8TJ6SGC9-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RFV8TJ6SGC9-ND
Single Diodes 846-RFV8TJ6SGC9-ND
Diode Standard 600V 8A Through Hole TO-220ACFP

Diode Standard 600V 8A Through Hole TO-220ACFP

Buy Now Datasheet
600V 8A Diode and Rectifier - 280-RFV8TJ6SGC9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-RFV8TJ6SGC9
600V 8A Diode and Rectifier 280-RFV8TJ6SGC9
DIODE GEN PURP 600V 8A TO220ACFP Product overview: RFV8TJ6SGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFV8TJ6SGC9 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO220ACFP Product overview: RFV8TJ6SGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFV8TJ6SGC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFV8TJ6SGC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFV8TJ6SGC9
Discrete Semiconductor Products - Diodes - Rectifiers RFV8TJ6SGC9
DIODE GEN PURP 600V 8A TO220ACFP

DIODE GEN PURP 600V 8A TO220ACFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 891667-RFV8TJ6SGC9 RFV8TJ6SGC9-ND 280-RFV8TJ6SGC9 RFV8TJ6SGC9
Product Name Diodes, Rectifiers - Single - RFV8TJ6SGC9 Single Diodes 600V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 600 V 8A Through Hole TO-220ACFP
Tj 150 C (302 F) 150 C (302 F)
Package Tube TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464732 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details