Win Source Part Number: 981193-RFN5B3STL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Product Status: Obsolete
DIODE GEN PURP 350V 5A CPD Product overview: RFN5B3STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN5B3STL can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | RFN5B3STL-ND | 981193-RFN5B3STL | 280-RFN5B3STL |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 350V 5A Diode and Rectifier |
| Tj | 150 C (302 F) | 150 C (302 F) |