Diode Standard 1400V 500mA Through Hole DO-204AL (DO-41)
Rectifiers 1400 Volt 0.5A 300ns 20A IFSM Trim Leads
DIODE GP 1.4KV 500MA DO204AL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | RGP02-14E-E3/53-ND | RGP02-14E-E3/53 | RGP02-14E-E3/53 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |