Vishay Precision Group Single Diodes RGP02-12E-E3/54

Description
Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RGP02-12E-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP02-12E-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1200V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
0.5A 1200V Diode and Rectifier - 280-RGP02-12E-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A 1200V Diode and Rectifier
280-RGP02-12E-E3/54
0.5A 1200V Diode and Rectifier 280-RGP02-12E-E3/54
DIODE GPP 0.5A 1200V 300NS DO-41 Product overview: RGP02-12E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-12E-E3/54 can be used for catalog matching and distributor lookup.

DIODE GPP 0.5A 1200V 300NS DO-41 Product overview: RGP02-12E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-12E-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1088321-RGP02-12E-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1088321-RGP02-12E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1088321-RGP02-12E-E3/54
Win Source Part Number: 1088321-RGP02-12E-E3 /54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 100 mA Reverse Recovery Time (trr): 300 ns Current - Reverse Leakage @ Vr: 5 µA @ 1200 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): RGP02-20E-E3/54; BYX10GP-E3/54; RGP10J-E3/54; RGP10J; PR1005G-T; UF4007RGP02-12E-E354 ; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: RGP02-12E-E3/54-ND,R GP02-12E-E3/54GITR,R GP02-12E-E3/54GIDKR- ND,RGP02-12E-E3/54GI DKRINACTIVE,RGP02-12 E-E3/54GICT,RGP02-12 E-E3/54GIDKR Base Product Number: RGP02

Win Source Part Number: 1088321-RGP02-12E-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 100 mA
Reverse Recovery Time (trr): 300 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1200 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): RGP02-20E-E3/54; BYX10GP-E3/54; RGP10J-E3/54; RGP10J; PR1005G-T; UF4007RGP02-12E-E354;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: RGP02-12E-E3/54-ND,RGP02-12E-E3/54GITR,RGP02-12E-E3/54GIDKR-ND,RGP02-12E-E3/54GIDKRINACTIVE,RGP02-12E-E3/54GICT,RGP02-12E-E3/54GIDKR
Base Product Number: RGP02

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP02-12E-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP02-12E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers RGP02-12E-E3/54
DIODE GP 1.2KV 500MA DO204AL

DIODE GP 1.2KV 500MA DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 1200 Volt 0.5A 300ns 20 Amp IFSM

Rectifiers 1200 Volt 0.5A 300ns 20 Amp IFSM

Buy Now Datasheet
Switch Diode, 0.5A, 1.2Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K0351 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 0.5A, 1.2Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K0351
Switch Diode, 0.5A, 1.2Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K0351
SWITCH DIODE, 0.5A, 1.2KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:500mA; Diode Configuration:Single ; Forward Voltage Max:1.8V; Reverse Recovery Time:300ns; Forward Surge Current:20A RoHS Compliant: Yes

SWITCH DIODE, 0.5A, 1.2KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:500mA; Diode Configuration:Single; Forward Voltage Max:1.8V; Reverse Recovery Time:300ns; Forward Surge Current:20A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number RGP02-12E-E3/54GITR-ND 280-RGP02-12E-E3/54 1088321-RGP02-12E-E3/54 RGP02-12E-E3/54 RGP02-12E-E3/54 77K0351
Product Name Single Diodes 0.5A 1200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Switch Diode, 0.5A, 1.2Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.8 volts 1.8 volts 1.8 volts
VR 1200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH10KM - Micross Components, Inc.
Specs
IFSM 50 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21THR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers