Vishay Precision Group Single Diodes RGP02-16E-E3/54

Description
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)
Request a Quote
Description
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RGP02-16E-E3/54 is a glass passivated junction fast switching plastic rectifier designed for high reliability applications. It features a maximum repetitive peak reverse voltage of 1600 V and a maximum average forward rectified current of 0.5 A. The forward voltage drop is rated at 1.8 V at 100 mA, with a reverse recovery time of 300 ns, making it suitable for fast switching applications. The device has a low reverse leakage current of 5 OºA at 1600 V and operates within a junction temperature range of -65 °C to 175 °C. Packaged in a DO-41 (DO-204AL) case, it is compliant with RoHS standards and is suitable for through-hole mounting. Typical applications include high voltage rectification in CRTs and snubber circuits for camera flashes. The product is categorized as a standard diode and is actively available in the market.

Datasheet Summary
Powered by GS/AI

The RGP02-16E-E3/54 is a glass passivated junction fast switching plastic rectifier designed for high reliability applications. It features a maximum repetitive peak reverse voltage of 1600 V and a maximum average forward rectified current of 0.5 A. The forward voltage drop is rated at 1.8 V at 100 mA, with a reverse recovery time of 300 ns, making it suitable for fast switching applications. The device has a low reverse leakage current of 5 OºA at 1600 V and operates within a junction temperature range of -65 °C to 175 °C. Packaged in a DO-41 (DO-204AL) case, it is compliant with RoHS standards and is suitable for through-hole mounting. Typical applications include high voltage rectification in CRTs and snubber circuits for camera flashes. The product is categorized as a standard diode and is actively available in the market.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RGP02-16E-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP02-16E-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1600V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
1.6KV 0.5A Diode and Rectifier - 280-RGP02-16E-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6KV 0.5A Diode and Rectifier
280-RGP02-16E-E3/54
1.6KV 0.5A Diode and Rectifier 280-RGP02-16E-E3/54
Diode Switching 1.6KV 0.5A 2-Pin DO-204AL T/R Product overview: RGP02-16E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-16E-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 1.6KV 0.5A 2-Pin DO-204AL T/R Product overview: RGP02-16E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-16E-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGP02-16E-E3/54 - 1092212-RGP02-16E-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP02-16E-E3/54
1092212-RGP02-16E-E3/54
Diodes, Rectifiers - Single - RGP02-16E-E3/54 1092212-RGP02-16E-E3/54
Manufacturer: Vishay Win Source Part Number: 1092212-RGP02-16E-E3 /54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1600V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 1600V Operating Temperature - Junction: -65°C to 175°C Family Name: RGP02-16 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RGP02-16E; RGP02-16 AMP; RGP02-16 TR; RGP02-16; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1092212-RGP02-16E-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 1600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: RGP02-16
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RGP02-16E; RGP02-16 AMP; RGP02-16 TR; RGP02-16;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 1600 Volt 0.5A 300ns 20 Amp IFSM

Rectifiers 1600 Volt 0.5A 300ns 20 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP02-16E-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP02-16E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers RGP02-16E-E3/54
DIODE GP 1.6KV 500MA DO204AL

DIODE GP 1.6KV 500MA DO204AL

Supplier's Site
Switch Diode, 0.5A, 1.6Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K0380 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 0.5A, 1.6Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K0380
Switch Diode, 0.5A, 1.6Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K0380
SWITCH DIODE, 0.5A, 1.6KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:500mA; Diode Configuration:Single ; Forward Voltage Max:1.8V; Reverse Recovery Time:300ns; Forward Surge Current:20A RoHS Compliant: Yes

SWITCH DIODE, 0.5A, 1.6KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:500mA; Diode Configuration:Single; Forward Voltage Max:1.8V; Reverse Recovery Time:300ns; Forward Surge Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number RGP02-16E-E3/54GITR-ND 280-RGP02-16E-E3/54 1092212-RGP02-16E-E3/54 RGP02-16E-E3/54 RGP02-16E-E3/54 77K0380
Product Name Single Diodes 1.6KV 0.5A Diode and Rectifier Diodes, Rectifiers - Single - RGP02-16E-E3/54 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Switch Diode, 0.5A, 1.6Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.8 volts 1.8 volts 1.8 volts
VR 1600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data