DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
230
240
250
260
270
280
281
282
283
284
285
286
287
288
289
290
291
292
293
300
310
320
330
340
350
400
417
| Product Name | Notes |
|---|---|
| 1.2A, 1000V, STANDARD RECOVERY R | |
| 1.2A, 600V, STANDARD RECOVERY RE | |
| 1.2A, 800V, STANDARD RECOVERY RE | |
| 1.5A, 100V, STANDARD RECOVERY RE | |
| 1.5A, 200V, STANDARD RECOVERY RE | |
| 1.5A, 400V, STANDARD RECOVERY RE | |
| 1.5A, 600V, STANDARD RECOVERY RE | |
| 1.5A, 800V, STANDARD RECOVERY RE | |
| 10.8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 19V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 1A, 1000V, STANDARD RECOVERY REC | |
| 1A, 1600V, Standard Rectifier | |
| 1A, 600V, STANDARD RECOVERY RECT | |
| 1A, 800V, STANDARD RECOVERY RECT | |
| 2000V,1A, SMA, STANDARD RECTIFIE | |
| 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 25V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 25V Clamp Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 2A, 200V, STANDARD RECOVERY RECT | |
| 2A, 400V, STANDARD RECOVERY RECT | |
| 2A, 600V, STANDARD RECOVERY RECT | |
| 2A, 800V, STANDARD RECOVERY RECT | |
| 32V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 44V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 60V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 60V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 60V Clamp Ipp Tvs Diode Surface Mount SOT-23 | |
| 8V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| BRIDGE RECT 1P 380V 1A TO269AA | |
| BRIDGE RECT 1P 600V 0.8A TO269AA | |
| DIODE CUR REG 100V 2.3MA 500MW | |
| DIODE CUR REG 100V 3.1MA 500MW | |
| DIODE GEN PURP 1000V 1A DO214AC | |
| DIODE GEN PURP 1000V 1A SMA | |
| DIODE GEN PURP 100V 1.5A DO214AA | |
| DIODE GEN PURP 100V 1.5A DO214AC | |
| DIODE GEN PURP 100V 2A DO214AA | |
| DIODE GEN PURP 1600V 1A SMA | |
| DIODE GEN PURP 1A DO214AA | |
| DIODE GEN PURP 1A DO214AC | |
| DIODE GEN PURP 1KV 1A DFLAT | |
| DIODE GEN PURP 1KV 1A DO214AC | |
| DIODE GEN PURP 1KV 1A DO220AA | |
| DIODE GEN PURP 1KV 1A SMA | |
| DIODE GEN PURP 1KV 1A SOD123F | |
| DIODE GEN PURP 1KV 1A SOD128 | |
| DIODE GEN PURP 2000V 1A SMA | |
| DIODE GEN PURP 200V 1.5A DO214AC | |
| DIODE GEN PURP 200V 2A DO214AA | |
| DIODE GEN PURP 400V 1.5A DO214AC | |
| DIODE GEN PURP 400V 2A DO214AA | |
| DIODE GEN PURP 600V 1.5A DO214AC | |
| DIODE GEN PURP 600V 1A DO214AC | |
| DIODE GEN PURP 600V 2A DO214AA | |
| DIODE GEN PURP 800V 1.5A DO214AA | |
| DIODE GEN PURP 800V 1.5A DO214AC | |
| DIODE GEN PURP 800V 1A DO214AA | |
| DIODE GEN PURP 800V 1A DO214AC | |
| DIODE GEN PURP 800V 1A SMA | |
| DIODE GEN PURP 800V 1A SOD128 | |
| DIODE GEN PURP 800V 2A DO214AA | |
| DIODE GP 1KV 1A POWERDI123 | |
| DIODE GP 800V 1A POWERDI123 | |
| Diode Module | |
| Diode Schottky 100V 2A Surface Mount DO-214AA (SMB) | |
| Diode Schottky 100V 2A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 100V 2A Surface Mount SOD-123FA | |
| Diode Schottky 150V 2A Surface Mount SOD-123FA | |
| Diode Standard 1000V 1.2A Surface Mount SOD-123HE | |
| Diode Standard 1000V 16A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 1000V 1A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 1000V 1A DFLAT | |
| DIODE STANDARD 1000V 1A DO214AA | |
| DIODE STANDARD 1000V 1A DO214AC | |
| DIODE STANDARD 1000V 1A DO220AA | |
| DIODE STANDARD 1000V 1A SMA | |
| DIODE STANDARD 1000V 1A SMAF | |
| DIODE STANDARD 1000V 1A SOD123F | |
| DIODE STANDARD 1000V 1A SOD128 | |
| Diode Standard 1000V 1A Surface Mount D-Flat | |
| Diode Standard 1000V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 1000V 1A Surface Mount DO-214AA, HSMB | |
| Diode Standard 1000V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 1000V 1A Surface Mount DO-214AC, SMA | |
| Diode Standard 1000V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 1000V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 1000V 1A Surface Mount SMA | |
| Diode Standard 1000V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 1000V 1A Surface Mount SMB | |
| Diode Standard 1000V 1A Surface Mount SMBF | |
| Diode Standard 1000V 1A Surface Mount SOD-123F | |
| Diode Standard 1000V 1A Surface Mount SOD-123FL | |
| Diode Standard 1000V 1A Surface Mount SOD-123W | |
| Diode Standard 1000V 1A Surface Mount SOD-128 | |
| Diode Standard 1000V 1A Surface Mount Sub SMA | |
| DIODE STANDARD 1000V 22A DO4 | |
| DIODE STANDARD 100V 1.5A DO214AA | |
| DIODE STANDARD 100V 1.5A DO214AC | |
| DIODE STANDARD 100V 1.5A SMA | |
| Diode Standard 100V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 1.5A Surface Mount SMA | |
| Diode Standard 100V 1.5A Surface Mount SMB | |
| Diode Standard 100V 12A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 100V 1A Surface Mount DO-220AA (SMP) | |
| DIODE STANDARD 100V 200MA SOD123 | |
| DIODE STANDARD 100V 2A DO214AA | |
| Diode Standard 100V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 100V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 1200V 16A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 1200V 1A (DC) Surface Mount DO-214AC (SMA) | |
| Diode Standard 1200V 1A Surface Mount SMA | |
| DIODE STANDARD 1300V 1A DO214AC | |
| Diode Standard 1300V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 1400V Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 1600V 1A DO214AC | |
| Diode Standard 1600V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 1600V 1A Surface Mount DO-214AC, SMA | |
| Diode Standard 1600V 22A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 1600V 25A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 1800V 1A DO214AC | |
| Diode Standard 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 1A Surface Mount Sub SMA | |
| DIODE STANDARD 2000V 1A DO214AC | |
| Diode Standard 2000V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 2000V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 2000V 1A Surface Mount DO-214AC, SMA | |
| Diode Standard 2000V 1A Surface Mount SMA | |
| DIODE STANDARD 200V 1.5A DO214AC | |
| DIODE STANDARD 200V 1.5A SMA | |
| Diode Standard 200V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 1.5A Surface Mount SMA | |
| Diode Standard 200V 1.5A Surface Mount SMB | |
| Diode Standard 200V 12A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 200V 16A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 200V 1A DO214AA | |
| Diode Standard 200V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 200V 22A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 200V 25A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 200V 2A (DC) Surface Mount SOD-128 | |
| Diode Standard 200V 2A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 200V 2A DO214AA | |
| DIODE STANDARD 200V 2A DO214AC | |
| DIODE STANDARD 200V 2A SMAF | |
| DIODE STANDARD 200V 2A SOD123F | |
| DIODE STANDARD 200V 2A SOD128 | |
| Diode Standard 200V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 2A Surface Mount SMB (DO-214AA) | |
| DIODE STANDARD 200V 2A THIN SMA | |
| DIODE STANDARD 400V 1.5A DO214AA | |
| DIODE STANDARD 400V 1.5A DO214AC | |
| Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 400V 1.5A Surface Mount SMA | |
| Diode Standard 400V 1.5A Surface Mount SMB | |
| Diode Standard 400V 16A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 400V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 400V 2A (DC) Surface Mount SOD-128 | |
| Diode Standard 400V 2A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 400V 2A DO214AA | |
| DIODE STANDARD 400V 2A DO214AC | |
| DIODE STANDARD 400V 2A SOD123F | |
| DIODE STANDARD 400V 2A SOD128 | |
| Diode Standard 400V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 400V 2A Surface Mount SMBF | |
| DIODE STANDARD 400V 2A THIN SMA | |
| Diode Standard 400V Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 50V 1.5A DO214AA | |
| DIODE STANDARD 50V 1.5A DO214AC | |
| Diode Standard 50V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 1.5A Surface Mount SMA | |
| Diode Standard 50V 1.5A Surface Mount SMB | |
| DIODE STANDARD 50V 2A DO214AA | |
| Diode Standard 50V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 50V 2A Surface Mount DO-214AC (SMA) | |
| Diode Standard 50V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 600V 1.2A Surface Mount SOD-123HE | |
| DIODE STANDARD 600V 1.5A DO214AC | |
| Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 600V 1.5A Surface Mount SMA | |
| Diode Standard 600V 1.5A Surface Mount SMB | |
| Diode Standard 600V 16A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 600V 1A DO214AC | |
| DIODE STANDARD 600V 1A DO220AA | |
| DIODE STANDARD 600V 1A MICRO SMA | |
| DIODE STANDARD 600V 1A SMA | |
| Diode Standard 600V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 600V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 600V 1A Surface Mount Micro SMA | |
| Diode Standard 600V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 600V 1A Surface Mount SOD-123W | |
| Diode Standard 600V 1A Surface Mount SOD-323HE | |
| Diode Standard 600V 1A Surface Mount Sub SMA | |
| Diode Standard 600V 2A (DC) Surface Mount SOD-128 | |
| Diode Standard 600V 2A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 600V 2A DO214AA | |
| DIODE STANDARD 600V 2A DO214AC | |
| DIODE STANDARD 600V 2A SMBF | |
| DIODE STANDARD 600V 2A SOD123F | |
| DIODE STANDARD 600V 2A SOD128 | |
| Diode Standard 600V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 600V 2A Surface Mount SMBF | |
| DIODE STANDARD 600V 2A THIN SMA | |
| Diode Standard 800V 1.2A Surface Mount SOD-123HE | |
| DIODE STANDARD 800V 1.5A DO214AA | |
| DIODE STANDARD 800V 1.5A DO214AC | |
| Diode Standard 800V 1.5A Surface Mount DO-214AA (SMB) | |
| Diode Standard 800V 1.5A Surface Mount DO-214AC (SMA) | |
| Diode Standard 800V 1.5A Surface Mount SMA | |
| Diode Standard 800V 1.5A Surface Mount SMB | |
| Diode Standard 800V 16A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 800V 1A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 800V 1A DO214AA | |
| DIODE STANDARD 800V 1A DO214AC | |
| DIODE STANDARD 800V 1A DO220AA | |
| DIODE STANDARD 800V 1A SMAF | |
| DIODE STANDARD 800V 1A SOD128 | |
| DIODE STANDARD 800V 1A SUB SMA | |
| Diode Standard 800V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 800V 1A Surface Mount DO-214AA, HSMB | |
| Diode Standard 800V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 800V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 800V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 800V 1A Surface Mount SMA | |
| Diode Standard 800V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 800V 1A Surface Mount SMB | |
| Diode Standard 800V 1A Surface Mount SMBF | |
| Diode Standard 800V 1A Surface Mount SOD-123W | |
| Diode Standard 800V 1A Surface Mount SOD-128 | |
| Diode Standard 800V 1A Surface Mount Sub SMA | |
| Diode Standard 800V 22A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 800V 25A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 800V 2A (DC) Surface Mount SOD-128 | |
| Diode Standard 800V 2A (DC) Surface Mount Thin SMA | |
| DIODE STANDARD 800V 2A DFLAT | |
| DIODE STANDARD 800V 2A DO214AA | |
| DIODE STANDARD 800V 2A DO214AC | |
| DIODE STANDARD 800V 2A SOD123F | |
| DIODE STANDARD 800V 2A SOD128 | |
| Diode Standard 800V 2A Surface Mount D-Flat | |
| Diode Standard 800V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 800V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 800V 2A Surface Mount SMBF | |
| DIODE STANDARD 800V 2A THIN SMA | |
| DIODE STD 1000V 1.2A SOD123HE | |
| DIODE STD 1000V 1A POWERDI123 | |
| DIODE STD 600V 1.2A SOD123HE | |
| DIODE STD 800V 1.2A SOD123HE | |
| DIODE STD 800V 1A POWERDI123 | |
| DIODE, SMA, 1600V, 1A, 150C, AEC | |
| Diode | |
| IC | |
| INDEPENDENT TYPE 1A 1.1V@1A 1KV | |
| RECTIFIER DO-214AC 1KV1.1V | |
| RECTIFIER DO-214AC 800V1.1V | |
| RECTIFIER, STANDARD RECOVERY, 2A | |
| S210FA/SOD123FL/SOD2 | |
| STANDARD RECOVERY RECTIFIER SMA | |
| TVS DIODE 12VWM 37VC SOT23-3 | |
| TVS DIODE 15VWM 44VC SOT23-3 | |
| TVS DIODE 15VWM 44VC SOT233 | |
| TVS DIODE 3.3VWM 26VC SOT23-3 | |
| TVS DIODE 5VWM 28VC SOT23-3 | |
| TVS DIODE 5VWM 28VC SOT233 | |
| Zener Diode Surface Mount SMB |
| << Prev | Next >> |