ROHM Semiconductor USA, LLC Single Diodes RFN10B3STL

Description
Diode Standard 350V 10A Surface Mount CPD
Request a Quote Datasheet
Description
Diode Standard 350V 10A Surface Mount CPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RFN10B3STLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RFN10B3STLTR-ND
Single Diodes RFN10B3STLTR-ND
Diode Standard 350V 10A Surface Mount CPD

Diode Standard 350V 10A Surface Mount CPD

Buy Now Datasheet
Singapore, Singapore
350V 10A Diode and Rectifier
280-RFN10B3STL
350V 10A Diode and Rectifier 280-RFN10B3STL
DIODE GEN PURP 350V 10A CPD Product overview: RFN10B3STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN10B3STL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 350V 10A CPD Product overview: RFN10B3STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN10B3STL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1136369-RFN10B3STL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1136369-RFN10B3STL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1136369-RFN10B3STL
Win Source Part Number: 1136369-RFN10B3STL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 350 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 10 µA @ 350 V Operating Temperature - Junction: 150°C (Max) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: CPD ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RFN10B3STLTR,RFN10B3 STLDKR,RFN10B3STLCT Base Product Number: RFN10B3S Product Status: Obsolete

Win Source Part Number: 1136369-RFN10B3STL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 350 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 10 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 10 µA @ 350 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: CPD
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RFN10B3STLTR,RFN10B3STLDKR,RFN10B3STLCT
Base Product Number: RFN10B3S
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RFN10B3STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN10B3STL
Discrete Semiconductor Products - Diodes - Rectifiers RFN10B3STL
DIODE GEN PURP 350V 10A CPD

DIODE GEN PURP 350V 10A CPD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number RFN10B3STLTR-ND 280-RFN10B3STL 1136369-RFN10B3STL RFN10B3STL
Product Name Single Diodes 350V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data