Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 16A LPDS
RECTIFIER, DUAL, 16A, 200V, TO-263S; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:930mV; Reverse Recovery Time trr Max:30ns; Forward Surge RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 846-RF1601NS2DTLCT-ND | RF1601NS2DTL | RF1601NS2DTL | 81AC5277 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Dual, 16A, 200V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | SC-83-3 | ||
| Life Cycle Stage | Active |