ROHM Semiconductor USA, LLC 200V 3A TO252 Diode and Rectifier RF301BGE2STL

Description
DIODE GEN PURP 200V 3A TO252 Product overview: RF301BGE2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301BGE2STL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 3A TO252 Product overview: RF301BGE2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301BGE2STL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 3A TO252 Diode and Rectifier
280-RF301BGE2STL
200V 3A TO252 Diode and Rectifier 280-RF301BGE2STL
DIODE GEN PURP 200V 3A TO252 Product overview: RF301BGE2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301BGE2STL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A TO252 Product overview: RF301BGE2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301BGE2STL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RF301BGE2STLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF301BGE2STLCT-ND
Single Diodes RF301BGE2STLCT-ND
Diode Standard 200V 3A Surface Mount TO-252

Diode Standard 200V 3A Surface Mount TO-252

Buy Now Datasheet
Single Diodes - RF301BGE2STLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF301BGE2STLDKR-ND
Single Diodes RF301BGE2STLDKR-ND
Diode Standard 200V 3A Surface Mount TO-252

Diode Standard 200V 3A Surface Mount TO-252

Buy Now Datasheet
Single Diodes - RF301BGE2STLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF301BGE2STLTR-ND
Single Diodes RF301BGE2STLTR-ND
Diode Standard 200V 3A Surface Mount TO-252

Diode Standard 200V 3A Surface Mount TO-252

Buy Now Datasheet
Diodes, Rectifiers - Single - RF301BGE2STL - 806054-RF301BGE2STL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF301BGE2STL
806054-RF301BGE2STL
Diodes, Rectifiers - Single - RF301BGE2STL 806054-RF301BGE2STL
Manufacturer: Rohm Semiconductor Win Source Part Number: 806054-RF301BGE2STL Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: TO-252GE Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 930mV at 3A Current - Reverse Leakage at Vr: 10μA at 200V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806054-RF301BGE2STL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: TO-252GE
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 930mV at 3A
Current - Reverse Leakage at Vr: 10μA at 200V

Buy Now
Sheung Wan, Hong Kong
Rectifiers
RF301BGE2STL
Rectifiers RF301BGE2STL
Rectifiers 200V Vrm; 3A Io TO-252 Rec Diode

Rectifiers 200V Vrm; 3A Io TO-252 Rec Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF301BGE2STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF301BGE2STL
Discrete Semiconductor Products - Diodes - Rectifiers RF301BGE2STL
DIODE GEN PURP 200V 3A TO252

DIODE GEN PURP 200V 3A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-RF301BGE2STL RF301BGE2STLCT-ND 806054-RF301BGE2STL RF301BGE2STL RF301BGE2STL
Product Name 200V 3A TO252 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RF301BGE2STL Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-252-3
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
VF 0.9300 volts 0.9300 volts
Unlock Full Specs
to access all available technical data