Diode Standard 200V 1A Surface Mount DO-214BA (GF1)
Manufacturer: Vishay
Win Source Part Number: 1040940-RGF1D-E3/5CA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
200V 1A Switching Rectifier Diode, 150ns, DO-214BA SMT Product overview: RGF1D-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1D-E3/5CA can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO214BA
Rectifiers 1A,200V,150NS,FS. SUPERECT,SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RGF1D-E3/5CA-ND | 1040940-RGF1D-E3/5CA | 280-RGF1D-E3/5CA | RGF1D-E3/5CA | RGF1D-E3/5CA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RGF1D-E3/5CA | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 200 volts | ||||
| IR | 0.0050 mA |