Diode Standard 600V 1A Surface Mount DO-214BA (GF1)
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)
Manufacturer: Vishay
Win Source Part Number: 1040941-RGF1J-E3/5CA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Switching 600V 1A 2-Pin DO-214BA T/R Product overview: RGF1J-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGF1J-E3/5CA can be used for catalog matching and distributor lookup.
DIODE, STANDARD, 1A, 600V, DO-214BA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
DIODE, STANDARD, 1A, 600V, DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 600V 1A DO214BA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | RGF1J-E3/5CAGITR-ND | 1040941-RGF1J-E3/5CA | 280-RGF1J-E3/5CA | 17X9977 | RGF1J-E3/5CA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RGF1J-E3/5CA | 600V 1A Diode and Rectifier | Diode, Standard, 1A, 600V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 600 volts | ||||
| IR | 0.0050 mA |