Diode, Fairchild, RGP10J
Diode, Fairchild, RGP10J
Diode, Fairchild, RGP10J
RGP10J - Rectifier Diode, 1A, 600V, DO-41
Diode Standard 600V 1A Through Hole DO-41
Diode Standard 600V 1A Through Hole DO-41
Rectifiers 600V 1a Rectifier Glass Passivated Product overview: RGP10J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RGP10J can be used for catalog matching and distributor lookup.
Rectifiers 600V 1a Rectifier Glass Passivated
DIODE GEN PURP 600V 1A DO41
RECTIFIER, 600V, 1A, DO-41; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 8031995 | 8031995P | RGP10J | RGP10JCT-ND | 2085-RGP10J | RGP10J | RGP10J | 18C8118 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | 600V 1a Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi | |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | ||||||
| Package | Do-41 | DO-41; DO-41 | DO-41; DO-41, DO-204AL | Reel | DO-41; DO-41 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| trr | 250 ns | 250 ns | ||||||
| Life Cycle Stage | Active | Declining |