ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RF2L6STE25 RF2L6STE25

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027388-RF2L6STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.55V @ 1.5A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027388-RF2L6STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.55V @ 1.5A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RF2L6STE25 - 027388-RF2L6STE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RF2L6STE25
027388-RF2L6STE25
Diodes, Rectifiers - Single - RF2L6STE25 027388-RF2L6STE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 027388-RF2L6STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.55V @ 1.5A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027388-RF2L6STE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 1.5A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RF2L6STE25CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF2L6STE25CT-ND
Single Diodes RF2L6STE25CT-ND
Diode Standard 600V 1.5A Surface Mount PMDS

Diode Standard 600V 1.5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RF2L6STE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF2L6STE25TR-ND
Single Diodes RF2L6STE25TR-ND
Diode Standard 600V 1.5A Surface Mount PMDS

Diode Standard 600V 1.5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RF2L6STE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RF2L6STE25DKR-ND
Single Diodes RF2L6STE25DKR-ND
Diode Standard 600V 1.5A Surface Mount PMDS

Diode Standard 600V 1.5A Surface Mount PMDS

Buy Now Datasheet
600V 1.5A Diode and Rectifier - 280-RF2L6STE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.5A Diode and Rectifier
280-RF2L6STE25
600V 1.5A Diode and Rectifier 280-RF2L6STE25
DIODE GEN PURP 600V 1.5A PMDS Product overview: RF2L6STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF2L6STE25 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1.5A PMDS Product overview: RF2L6STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF2L6STE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RF2L6STE25
Rectifiers RF2L6STE25
Rectifiers DIODE SWITCHING 600V 1.5A 2PIN

Rectifiers DIODE SWITCHING 600V 1.5A 2PIN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF2L6STE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF2L6STE25
Discrete Semiconductor Products - Diodes - Rectifiers RF2L6STE25
DIODE GEN PURP 600V 1.5A PMDS

DIODE GEN PURP 600V 1.5A PMDS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 027388-RF2L6STE25 RF2L6STE25CT-ND 280-RF2L6STE25 RF2L6STE25 RF2L6STE25
Product Name Diodes, Rectifiers - Single - RF2L6STE25 Single Diodes 600V 1.5A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.55 volts 1.55 volts
VR 600 volts
IR 0.0100 mA
trr 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
80V 100MA Diode and Rectifier - 284-BAR89-02LRH E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Single Diodes - BAS316/DG/B3,135-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 45 volts
View Details