Diode Standard 600V 15A Through Hole TO-220ACFP
DIODE GP 600V 15A TO220ACFP Product overview: RFNL15TJ6SGC9 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFNL15TJ6SGC9 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355083-RFNL15TJ6SGC
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Package: Tube
Product Status: Active
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220ACFP
Base Product Number: RFNL15
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 160 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 150°C
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes |
| Product Number | 846-RFNL15TJ6SGC9-ND | 280-RFNL15TJ6SGC9 | 1355083-RFNL15TJ6SGC9 | RFNL15TJ6SGC9 |
| Product Name | Single Diodes | 600V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| VF | 1.3 volts |