Diode Standard 50V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 50V 500mA Surface Mount DO-213AA (GL34)
Diode Standard 50V 500mA Surface Mount DO-213AA (GL34)
Diode Switching 50V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34A-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34A-E3/98 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 116934-RGL34A-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 50V 500MA DO213AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | RGL34A-E3/98GITR-ND | 280-RGL34A-E3/98 | 116934-RGL34A-E3/98 | RGL34A-E3/98 |
| Product Name | Single Diodes | 50V 0.5A Diode and Rectifier | Diodes, Rectifiers - Single - RGL34A-E3/98 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 50 volts |