Vishay Intertechnology, Inc. 1.4KV 0.5A Diode and Rectifier RGP02-14E-E3/54

Description
Diode Switching 1.4KV 0.5A 2-Pin DO-204AL T/R Product overview: RGP02-14E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-14E-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 1.4KV 0.5A 2-Pin DO-204AL T/R Product overview: RGP02-14E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-14E-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4KV 0.5A Diode and Rectifier - 280-RGP02-14E-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4KV 0.5A Diode and Rectifier
280-RGP02-14E-E3/54
1.4KV 0.5A Diode and Rectifier 280-RGP02-14E-E3/54
Diode Switching 1.4KV 0.5A 2-Pin DO-204AL T/R Product overview: RGP02-14E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-14E-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 1.4KV 0.5A 2-Pin DO-204AL T/R Product overview: RGP02-14E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4KV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4KV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-14E-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RGP02-14E-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1400V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1400V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - RGP02-14E-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1400V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 1400V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - RGP02-14E-E3/54 -  - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP02-14E-E3/54
Diodes, Rectifiers - Single - RGP02-14E-E3/54
Manufacturer: Lumileds Packaging: Tape & Reel (TR) Part Status: Active Technology: SRAM - Synchronous, SDR (ZBT) Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 70A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 150MHz Reverse Recovery Time (trr): 115 ns

Manufacturer: Lumileds
Packaging: Tape & Reel (TR)
Part Status: Active
Technology: SRAM - Synchronous, SDR (ZBT)
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 70A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 150MHz
Reverse Recovery Time (trr): 115 ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP02-14E-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP02-14E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers RGP02-14E-E3/54
DIODE GP 1.4KV 500MA DO204AL

DIODE GP 1.4KV 500MA DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 1400 Volt 0.5A 300ns 20 Amp IFSM

Rectifiers 1400 Volt 0.5A 300ns 20 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-RGP02-14E-E3/54 RGP02-14E-E3/54GICT-ND RGP02-14E-E3/54 RGP02-14E-E3/54
Product Name 1.4KV 0.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RGP02-14E-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
VF 0.5000 volts 1.8 volts
VR 600 volts
Unlock Full Specs
to access all available technical data