Vishay Precision Group Single Diodes RGL34G-E3/98

Description
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RGL34G-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL34G-E3/98GITR-ND
Single Diodes RGL34G-E3/98GITR-ND
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - RGL34G-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - RGL34G-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RGL34G-E3/98GICT-ND
Single Diodes RGL34G-E3/98GICT-ND
Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 400V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Diodes, Rectifiers - Single - RGL34G-E3/98 - 001373-RGL34G-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGL34G-E3/98
001373-RGL34G-E3/98
Diodes, Rectifiers - Single - RGL34G-E3/98 001373-RGL34G-E3/98
Manufacturer: Vishay Win Source Part Number: 001373-RGL34G-E3/98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 001373-RGL34G-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 0.5A Diode and Rectifier - 280-RGL34G-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 0.5A Diode and Rectifier
280-RGL34G-E3/98
400V 0.5A Diode and Rectifier 280-RGL34G-E3/98
Diode Switching 400V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34G-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34G-E3/98 can be used for catalog matching and distributor lookup.

Diode Switching 400V 0.5A 2-Pin DO-213AA T/R Product overview: RGL34G-E3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34G-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 0.5A, 400V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay - 34M8196 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 0.5A, 400V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay
34M8196
Diode, Fast, 0.5A, 400V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay 34M8196
DIODE, FAST, 0.5A, 400V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:500mA; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:10A RoHS Compliant: Yes

DIODE, FAST, 0.5A, 400V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:500mA; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:10A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RGL34G-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL34G-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers RGL34G-E3/98
DIODE GP 400V 500MA DO213AA

DIODE GP 400V 500MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number RGL34G-E3/98GITR-ND 001373-RGL34G-E3/98 280-RGL34G-E3/98 34M8196 RGL34G-E3/98
Product Name Single Diodes Diodes, Rectifiers - Single - RGL34G-E3/98 400V 0.5A Diode and Rectifier Diode, Fast, 0.5A, 400V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data