DIODE GEN PURP 200V 3A TO252 Product overview: RF301BM2SFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF301BM2SFHTL can be used for catalog matching and distributor lookup.
Diode Standard 200V 3A Surface Mount TO-252
Diode Standard 200V 3A Surface Mount TO-252
Diode Standard 200V 3A Surface Mount TO-252
Win Source Part Number: 966920-RF301BM2SFHTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 3 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RF301BM2SFHTLCT,RF30
Base Product Number: RF301
DIODE GEN PURP 200V 3A TO252
Rectifiers Fast Recvry 200V Vr TO-252(DPAK) 3A Io
RECTIFIER, AEC-Q101, 3A, 200V, TO-252-3; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-RF301BM2SFHTL | RF301BM2SFHTLDKR-ND | 966920-RF301BM2SFHTL | RF301BM2SFHTL | RF301BM2SFHTL | 92Y3905 |
| Product Name | 200V 3A TO252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Aec-Q101, 3A, 200V, To-252-3; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Configuration | Single | |||||
| VF | 0.9300 volts | 0.9300 volts | 0.9300 volts |