Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027410-RGP10D
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Diode Standard 200V 1A Through Hole DO-41
Diode Standard 200V 1A Through Hole DO-41
1.0A Fast Recovery Rectifier
RECTIFIER, 200V, 1A, DO-41; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A DO41
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 027410-RGP10D | RGP10DCT-ND | RGP10D | 18C8116 | RGP10D | RGP10D |
| Product Name | Diodes, Rectifiers - Single - RGP10D | Single Diodes | Rectifier, 200V, 1A, Do-41; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 200 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 150 ns | 150 ns |